Radiall Attenuators R412700124

Description
RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R412700124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 0dB 0Hz ~ 6GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R412700124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R412700124
RF and Wireless - Attenuators R412700124
ATTENUATOR: N 0 DB 6GHZ 1W 50OHM

ATTENUATOR: N 0 DB 6GHZ 1W 50OHM

Supplier's Site
Attenuators - R412700124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412700124
Attenuators R412700124
RF Attenuators 0dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 0dB 0 Hz ~ 6 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R412700124-ND R412700124 R412700124
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

90 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-90 - Mini-Circuits
Specs
Insertion Loss 4.3 dB
VSWR 1.1 to 1.45 :1
Attenuation 0.0 to 90 dB
View Details
2 suppliers
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details