Radiall Attenuators R411802124

Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R411802124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 6GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R411802124 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R411802124
RF and Wireless - Attenuators R411802124
ATTENUATOR: SMA.75 2DB 6GHZ 1W 5

ATTENUATOR: SMA.75 2DB 6GHZ 1W 5

Supplier's Site
Attenuators - R411802124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R411802124
Attenuators R411802124
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R411802124-ND R411802124 R411802124
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 2 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details