Radiall RF Antennas R380300013

Description
1.575GHz GPS Whip, Straight RF Antenna 11.5dBic SMA Male Panel Mount
Request a Quote Datasheet
Description
1.575GHz GPS Whip, Straight RF Antenna 11.5dBic SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2201-R380300013-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Whip, Straight RF Antenna 11.5dBic SMA Male Panel Mount

1.575GHz GPS Whip, Straight RF Antenna 11.5dBic SMA Male Panel Mount

Buy Now Datasheet
Rf Antenna - 875-R380300013 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-R380300013
Rf Antenna 875-R380300013
GPS ACTIVE ANTEN ROHS Product overview: R380300013 from Radiall USA, Inc. is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-R380300013 can be used for catalog matching and distributor lookup.

GPS ACTIVE ANTEN ROHS Product overview: R380300013 from Radiall USA, Inc. is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-R380300013 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - R380300013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
R380300013
RF Antennas R380300013
1.575GHz GPS Whip, Straight RF Antenna 11.5dBic SMA Male Panel Mount

1.575GHz GPS Whip, Straight RF Antenna 11.5dBic SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
R380300013
Antennas R380300013
Antennas GPS ACTIVE ANTENNA RoHS

Antennas GPS ACTIVE ANTENNA RoHS

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 2201-R380300013-ND 875-R380300013 R380300013 R380300013
Product Name RF Antennas Rf Antenna RF Antennas Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz
Gain 11.5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers