Radiall Coaxial Cables (RF) R302255003050

Description
PIG MML H2.5 1.37/50S 50MM
Request a Quote Datasheet
Description
PIG MML H2.5 1.37/50S 50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2201-R302255003050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2201-R302255003050-ND
Coaxial Cables (RF) 2201-R302255003050-ND
PIG MML H2.5 1.37/50S 50MM

PIG MML H2.5 1.37/50S 50MM

Buy Now Datasheet
RF Cable Assemblies - R302255003050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
R302255003050
RF Cable Assemblies R302255003050
RF Cable Assemblies PIG MML H2.5 1.37/50S 50MM

RF Cable Assemblies PIG MML H2.5 1.37/50S 50MM

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 2201-R302255003050-ND R302255003050
Product Name Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details