Radiall
RF Coaxial Switch
R299142821
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
R299142821 |
|
Product Name
|
RF Coaxial Switch |
|
Type
|
Single Pole Double Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; QFN, 6L
Frequency Range
100 to 6000 MHz
Isolation
30 to 38 dB
View Details
3 suppliers
Package Type
Surface Mount; 8-UFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
5 to 6500 MHz
View Details