Radiall
RF Coaxial Switch
R299137821
Description
Reel of 900 Switches SMT
Request a Quote
Email Supplier
Datasheet
Description
Reel of 900 Switches SMT
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
R299137821 |
|
Product Name
|
RF Coaxial Switch |
|
Frequency Range
|
4000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details
Package Type
Connectorized
Connector
SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers