Radiall RF Coaxial Switch R299137801

Description
Reel of 900 Switches SMT
Request a Quote Datasheet
Description
Reel of 900 Switches SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R299137801 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R299137801
RF Coaxial Switch R299137801
Reel of 900 Switches SMT

Reel of 900 Switches SMT

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R299137801
Product Name RF Coaxial Switch
Frequency Range 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Switches - 2312-QM12112TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 617 to 8240 MHz
View Details
RF Switches - BGS18GA14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 3800 MHz
Insertion Loss 0.2700 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details