Radiall Wrenches R282320020

Description
TOOL TORQUE WRENCH 8MM 200NCM
Request a Quote Datasheet
Description
TOOL TORQUE WRENCH 8MM 200NCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2201-R282320020-ND - DigiKey
Thief River Falls, MN, United States
TOOL TORQUE WRENCH 8MM 200NCM

TOOL TORQUE WRENCH 8MM 200NCM

Buy Now Datasheet
Sheung Wan, Hong Kong
Wrenches
R282320020
Wrenches R282320020
Wrenches TORQUE WRENCH 8MM 190 TO 210NCM

Wrenches TORQUE WRENCH 8MM 190 TO 210NCM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wrenches Wrenches
Product Number 2201-R282320020-ND R282320020
Product Name Wrenches Wrenches
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details