Radiall Wrenches R282303000

Description
Wrenches TORQUE WRENCH 19MM 160 TO 180 NCM
Datasheet
Description
Wrenches TORQUE WRENCH 19MM 160 TO 180 NCM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Wrenches
R282303000
Wrenches R282303000
Wrenches TORQUE WRENCH 19MM 160 TO 180 NCM

Wrenches TORQUE WRENCH 19MM 160 TO 180 NCM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Wrenches
Product Number R282303000
Product Name Wrenches
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details