Radiall Between Series Adapter R191332000

Description
N Female - SMA Female Bulkhead Panel Seal Straight Adapter
Request a Quote
Description
N Female - SMA Female Bulkhead Panel Seal Straight Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191332000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191332000
Between Series Adapter R191332000
N Female - SMA Female Bulkhead Panel Seal Straight Adapter

N Female - SMA Female Bulkhead Panel Seal Straight Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191332000
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details