Radiall Between Series Adapter R191313000

Description
SMA Female - TNC Male Straight Adapter
Request a Quote
Description
SMA Female - TNC Male Straight Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMA female to TNC male straight adapter with a brass body, beryllium copper center contact gold-plated over nickel, and PTFE insulator, designed for 50 Ω impedance operations up to 11 GHz. It features a maximum VSWR of 1.05 + 0.0250 × F(GHz), maximum insertion loss of 0.06√F(GHz) dB, and RF leakage better than (60 - F(GHz)) dB. Rated for 335 Veff operating voltage and 1000 Veff dielectric withstanding voltage, with insulation resistance exceeding 5000 MΩ. It withstands operating temperatures from -65°C to +165°C, supports 500 mating cycles, and weighs 14.9 g. Center contact retention is 18 N minimum at both ends. Recommended torque is 0 N·cm for both SMA and TNC interfaces.

Datasheet Summary
Powered by GS/AI

SMA female to TNC male straight adapter with a brass body, beryllium copper center contact gold-plated over nickel, and PTFE insulator, designed for 50 Ω impedance operations up to 11 GHz. It features a maximum VSWR of 1.05 + 0.0250 × F(GHz), maximum insertion loss of 0.06√F(GHz) dB, and RF leakage better than (60 - F(GHz)) dB. Rated for 335 Veff operating voltage and 1000 Veff dielectric withstanding voltage, with insulation resistance exceeding 5000 MΩ. It withstands operating temperatures from -65°C to +165°C, supports 500 mating cycles, and weighs 14.9 g. Center contact retention is 18 N minimum at both ends. Recommended torque is 0 N·cm for both SMA and TNC interfaces.

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - R191313000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
R191313000
Between Series Adapter R191313000
SMA Female - TNC Male Straight Adapter

SMA Female - TNC Male Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R191313000
Product Name Between Series Adapter
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details