Radiall In Series Adapter R176754000

Description
Adapters with Power Interfaces
Request a Quote Datasheet
Description
Adapters with Power Interfaces
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R176754000 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R176754000
In Series Adapter R176754000
Adapters with Power Interfaces

Adapters with Power Interfaces

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R176754000
Product Name In Series Adapter
Connector Type HN
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185F-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.25 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details