Radiall In Series Adapter R161705000W

Description
Female-Female Adapter
Request a Quote
Description
Female-Female Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R161705000W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R161705000W
In Series Adapter R161705000W
Female-Female Adapter

Female-Female Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R161705000W
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
WR1800 (BJ5) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1800A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 410.0 to 620.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details