Radiall Coaxial Connector (RF) Assemblies R128295727

Description
BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R128295727-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R128295727-ND
Coaxial Connector (RF) Assemblies 2201-R128295727-ND
BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R128295727 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R128295727
RF Coaxial Cable Mount Connector R128295727
BMA / STRAIGHT 2 HOLES FLANGE FLOATING JACK SOLDER TYPE - CABLE .141 - PACK. 100

BMA / STRAIGHT 2 HOLES FLANGE FLOATING JACK SOLDER TYPE - CABLE .141 - PACK. 100

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R128295727 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R128295727
RF Connectors / Coaxial Connectors R128295727
RF Connectors / Coaxial Connectors BMA/STRG 2H FLNG FLT JK SLDR CBL 141

RF Connectors / Coaxial Connectors BMA/STRG 2H FLNG FLT JK SLDR CBL 141

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R128295727-ND R128295727 R128295727
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type BMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
End Launch Connectors - NELC-V - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details