Radiall In Series Adapter R125791501W

Description
Male-Female Adapter Push-On
Request a Quote
Description
Male-Female Adapter Push-On
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - R125791501W - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
R125791501W
In Series Adapter R125791501W
Male-Female Adapter Push-On

Male-Female Adapter Push-On

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125791501W
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details