Radiall Tee Adapter R125780000

Description
SMA Female-Female/Male Tee Adapter
Request a Quote Datasheet
Description
SMA Female-Female/Male Tee Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - R125780000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
R125780000
Tee Adapter R125780000
SMA Female-Female/Male Tee Adapter

SMA Female-Female/Male Tee Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number R125780000
Product Name Tee Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24F-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details