Square Flange Plug Receptacle with Solder Pot Contact
SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
RF / Coaxial Connector, SMA Coaxial, Straight Flanged Plug, Solder, 50 ohm, Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA SQ FLNG PLUG REC W/ SLDR POT CONTACT
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R125433000 | 2201-R125433000-ND | 97K9248 | R125433000 |
| Product Name | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Sma Coaxial, Straight Flanged Plug, Solder, 50 Ohm, Brass Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Solder Pot | |||
| Connector Type | SMA | SMA |