The NCT-MB-086-1 is a TNC male RF connector designed for applications in wireless, radar, instrumentation, and electronics, operating from DC to 18 GHz with a maximum VSWR of 1.25 and a characteristic impedance of 50 Ω. It features a ternary alloy-plated brass outer conductor, PTFE dielectric, and gold-plated beryllium copper inner conductor, with a dielectric insulation resistance of at least 5000 MΩ and a voltage withstand rating of 1000 VDC minimum. The connector mates with NH280, NE086, ND086, or RG316 cables and has a tolerance of ±0.5 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCT-MB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | TNC |