Radiall
In Series Adapter
R124720003
Description
In Series Adapter
Request a Quote
Email Supplier
Datasheet
Description
In Series Adapter
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Adapters |
|
Product Number
|
R124720003 |
|
Product Name
|
In Series Adapter |
|
Connector Type
|
SMA
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Type N; 3.5mm
Frequency Range
600.0 to 110000.0 MHz
View Details
Connector Type
BNC; SMA
Frequency Range
2000.0 MHz
VSWR
1.2 :1
View Details
Adapter Type
Coaxial / Waveguide
Connector Type
2.4mm; 2.92mm
Frequency Range
26500.0 to 40000.0 MHz
View Details
Adapter Type
Coaxial
Connector Type
2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range
0.0 to 40000.0 MHz
View Details