Radiall Antennas MD05-029

Description
Antennas 1M BLADE W/GOOSENECK 30-90 MHz
Datasheet
Description
Antennas 1M BLADE W/GOOSENECK 30-90 MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MD05-029
Antennas MD05-029
Antennas 1M BLADE W/GOOSENECK 30-90 MHz

Antennas 1M BLADE W/GOOSENECK 30-90 MHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MD05-029
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers