Radiall Coaxial Cables (RF) 1800920921829PJ

Description
"Cable Assembly Coaxial SMA to SMA 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2201-1800920921829PJ-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2201-1800920921829PJ-ND
Coaxial Cables (RF) 2201-1800920921829PJ-ND
"Cable Assembly Coaxial SMA to SMA 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial SMA to SMA 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Test Cable Assembly - 1800920921829PJ - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
1800920921829PJ
RF Test Cable Assembly 1800920921829PJ
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

Supplier's Site Datasheet
RF Cable Assemblies - 1800920921829PJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1800920921829PJ
RF Cable Assemblies 1800920921829PJ
RF Cable Assemblies TESTPRO3 40 GHz SMA 2.92 Male to SMA 2.92 Male 72"

RF Cable Assemblies TESTPRO3 40 GHz SMA 2.92 Male to SMA 2.92 Male 72"

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2201-1800920921829PJ-ND 1800920921829PJ 1800920921829PJ
Product Name Coaxial Cables (RF) RF Test Cable Assembly RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-2-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q925-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type BS1363A
View Details
3 suppliers