Radiall Coaxial Cables (RF) 1800920920610PJ

Description
"Cable Assembly Coaxial SMA to SMA 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2201-1800920920610PJ-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2201-1800920920610PJ-ND
Coaxial Cables (RF) 2201-1800920920610PJ-ND
"Cable Assembly Coaxial SMA to SMA 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA 24.00"" (609.60mm)"

Buy Now Datasheet
RF Test Cable Assembly - 1800920920610PJ - Richardson RFPD
Downers Grove, IL, United States
RF Test Cable Assembly
1800920920610PJ
RF Test Cable Assembly 1800920920610PJ
The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

The TestPro product range is dedicated to Test and Measurement applications requiring excellent electrical performance, high mechanical endurance and excellent resistance to wear and corrosion. We offer 2 product categories to meet your needs: TestPro 4.2 and TestPro 3, Phase Stable, are suitable for test benches in production or labs due to its long life and stability in dynamic use. TestPro 5 & 8, Ultra low loss, allow the use of long length cables with remote test situations and anechoic chambers. Their high stability with temperature makes them easy to use in temperature chambers. They are also suitable for high power applications. Our TestPro product range is designed to operate in the DC - 26.5 GHz frequency range depending on connector and cable choice.

Supplier's Site Datasheet
RF Cable Assemblies - 1800920920610PJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1800920920610PJ
RF Cable Assemblies 1800920920610PJ
RF Cable Assemblies TESTPRO3 40 GHz SMA 2.92 Male to SMA 2.92 Male 24"

RF Cable Assemblies TESTPRO3 40 GHz SMA 2.92 Male to SMA 2.92 Male 24"

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2201-1800920920610PJ-ND 1800920920610PJ 1800920920610PJ
Product Name Coaxial Cables (RF) RF Test Cable Assembly RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers