Radial Engineering, Ltd. Passive Microphone Splitter (2-Way) JS2

Description
The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic to more than one mixing console, or even splitting the signal to a live PA during a broadcast event. Two units are offered: The JS2 is equipped with one isolated output while the JS3 has two. The engine inside both units is a premium Jensen transformer. It features a nickel laminated core for exceptionally low harmonic distortion without the usual phase shift and limited bandwidth typically introduced by lesser designs. The JS2 and JS3 deliver better than 90dB of noise rejection, eliminating troublesome noise caused by stray DC voltage and hum & buzz caused by ground loops. The signal path is 100% discrete and incorporates RF filtering for even greater noise suppression. These 'problem-solvers' offer a simple yet highly effective interface for microphones or direct boxes, and by engaging the built-in -30dB pad, consumer and line level devices may also be connected without distortion or fear of overload due to saturation. As with all Radial products, both mic splitters feature rugged 14-gauge steel construction for maximum durability. A unique book-end design creates a protective zone for switches and connectors against the harsh environment of concert touring while the internal I-beam frame makes it virtually impossible to torque the PC board which could otherwise compromise the sensitive solder joints. The innovative design also has the unique advantage of allowing up to 8 units to be rack-mounted using the Radial J-Rak. The Radial JS2 and JS3... split the mic signal without compromising your sound.
Description
The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic to more than one mixing console, or even splitting the signal to a live PA during a broadcast event. Two units are offered: The JS2 is equipped with one isolated output while the JS3 has two. The engine inside both units is a premium Jensen transformer. It features a nickel laminated core for exceptionally low harmonic distortion without the usual phase shift and limited bandwidth typically introduced by lesser designs. The JS2 and JS3 deliver better than 90dB of noise rejection, eliminating troublesome noise caused by stray DC voltage and hum & buzz caused by ground loops. The signal path is 100% discrete and incorporates RF filtering for even greater noise suppression. These 'problem-solvers' offer a simple yet highly effective interface for microphones or direct boxes, and by engaging the built-in -30dB pad, consumer and line level devices may also be connected without distortion or fear of overload due to saturation. As with all Radial products, both mic splitters feature rugged 14-gauge steel construction for maximum durability. A unique book-end design creates a protective zone for switches and connectors against the harsh environment of concert touring while the internal I-beam frame makes it virtually impossible to torque the PC board which could otherwise compromise the sensitive solder joints. The innovative design also has the unique advantage of allowing up to 8 units to be rack-mounted using the Radial J-Rak. The Radial JS2 and JS3... split the mic signal without compromising your sound.

Suppliers

Company
Product
Description
Supplier Links
Passive Microphone Splitter (2-Way) - 55633 - TMP Pro Distribution
Berlin, CT, USA
Passive Microphone Splitter (2-Way)
55633
Passive Microphone Splitter (2-Way) 55633
The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic to more than one mixing console, or even splitting the signal to a live PA during a broadcast event. Two units are offered: The JS2 is equipped with one isolated output while the JS3 has two. The engine inside both units is a premium Jensen transformer. It features a nickel laminated core for exceptionally low harmonic distortion without the usual phase shift and limited bandwidth typically introduced by lesser designs. The JS2 and JS3 deliver better than 90dB of noise rejection, eliminating troublesome noise caused by stray DC voltage and hum & buzz caused by ground loops. The signal path is 100% discrete and incorporates RF filtering for even greater noise suppression. These 'problem-solvers' offer a simple yet highly effective interface for microphones or direct boxes, and by engaging the built-in -30dB pad, consumer and line level devices may also be connected without distortion or fear of overload due to saturation. As with all Radial products, both mic splitters feature rugged 14-gauge steel construction for maximum durability. A unique book-end design creates a protective zone for switches and connectors against the harsh environment of concert touring while the internal I-beam frame makes it virtually impossible to torque the PC board which could otherwise compromise the sensitive solder joints. The innovative design also has the unique advantage of allowing up to 8 units to be rack-mounted using the Radial J-Rak. The Radial JS2 and JS3... split the mic signal without compromising your sound.

The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic to more than one mixing console, or even splitting the signal to a live PA during a broadcast event.
Two units are offered: The JS2 is equipped with one isolated output while the JS3 has two. The engine inside both units is a premium Jensen transformer. It features a nickel laminated core for exceptionally low harmonic distortion without the usual phase shift and limited bandwidth typically introduced by lesser designs. The JS2 and JS3 deliver better than 90dB of noise rejection, eliminating troublesome noise caused by stray DC voltage and hum & buzz caused by ground loops. The signal path is 100% discrete and incorporates RF filtering for even greater noise suppression. These 'problem-solvers' offer a simple yet highly effective interface for microphones or direct boxes, and by engaging the built-in -30dB pad, consumer and line level devices may also be connected without distortion or fear of overload due to saturation.
As with all Radial products, both mic splitters feature rugged 14-gauge steel construction for maximum durability. A unique book-end design creates a protective zone for switches and connectors against the harsh environment of concert touring while the internal I-beam frame makes it virtually impossible to torque the PC board which could otherwise compromise the sensitive solder joints. The innovative design also has the unique advantage of allowing up to 8 units to be rack-mounted using the Radial J-Rak.
The Radial JS2 and JS3... split the mic signal without compromising your sound.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Electrical Connectors
Product Number 55633
Product Name Passive Microphone Splitter (2-Way)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 2406207 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1366-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details