Radar Technology, Incorporated RTPA-5 Series Hybrid Preamplifiers RTPA-5-12020

Description
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTPA-5 Series Hybrid Preamplifiers - RTPA-5-12020 - Radar Technology, Incorporated
Amesbury, MA, USA
RTPA-5 Series Hybrid Preamplifiers
RTPA-5-12020
RTPA-5 Series Hybrid Preamplifiers RTPA-5-12020
Product Information Full Catalog Description RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 30dB Gain / Low Noise Available STC Option General Specifications Source Impedance50 Ohms Load Impedance50 Ohms Temperature Range-30°C to +71°C Power Requirements+15 VDC or -15 VDC ConnectorsSMA Optional Specifications Power Supplies±12V DC (add suffix C) STC Gain Control0 to 4V (add suffix STC) RTPA-5 Specifications Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min) RTPA-5-10031032.530+ 10 RTPA-5-301030102.530 +10 RTPA-5-601060102.530 +10 RTPA-5-701070102.530 +10 RTPA-5-12020120203.0 30+10 RTPA-5-16040160403.0 30+10 RTPA-5-300300503.030 +10 RTPA-5-5005001005.03 0+10 RTPA-5-7507502005.03 0+10 RTPA-5-100010005005. 030+10

Product Information
Full Catalog
Description
RTI has developed a series of hybrid preamplifiers that offer excellent low noise performance coupled with wide dynamic range.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
30dB Gain / Low Noise
Available STC Option
General Specifications
Source Impedance50 Ohms
Load Impedance50 Ohms
Temperature Range-30°C to +71°C
Power Requirements+15 VDC or -15 VDC
ConnectorsSMA
Optional Specifications
Power Supplies±12V DC (add suffix C)
STC Gain Control0 to 4V (add suffix STC)
RTPA-5 Specifications Table
ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Gain (dB)1 dB Compression (dBm min)
RTPA-5-10031032.530+10
RTPA-5-301030102.530+10
RTPA-5-601060102.530+10
RTPA-5-701070102.530+10
RTPA-5-12020120203.030+10
RTPA-5-16040160403.030+10
RTPA-5-300300503.030+10
RTPA-5-5005001005.030+10
RTPA-5-7507502005.030+10
RTPA-5-100010005005.030+10

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTPA-5-12020
Product Name RTPA-5 Series Hybrid Preamplifiers
Frequency Range 120 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-6+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers