Radar Technology, Incorporated RTLX-4 Series Logarithmic Hybrid Amplifiers RTLX-4-1003

Description
Product Information Full Catalog Description The RTLX-4 series is a premium version of RTI's standard RTL-4 series for use in systems where logarithmic accuracy is critical. All the key features which have made the RTL-4 series an industry standard - size, reliability, and performance - have been combined with a typical log accuracy of less than 0.3dB to produce the RTLX-4. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 0.5 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±0.5 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2,3 units/set (add suffix M) RTLX-4 Specification Table Model Center Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTLX-4-10031030.580- 80 to 0 RTLX-4-30023020.580- 80 to 0 RTLX-4-30043040.2580 -80 to 0 RTLX-4-30103040.180- 80 to 0 RTLX-4-451045100.180 -80 to 0 RTLX-4-601060100.180 -80 to 0 RTLX-4-602060200.058 0-80 to 0 RTLX-4-701070100.180 -80 to 0 RTLX-4-702070200.058 0-80 to 0 RTLX-4-12020120200.0 570-70 to 0 RTLX-4-12040120400.0 370-70 to 0 RTLX-4-16020160200.0 570-70 to 0 RTLX-4-16030160300.0 470-70 to 0 RTLX-4-16040160400.0 370-70 to 0
Datasheet
Description
Product Information Full Catalog Description The RTLX-4 series is a premium version of RTI's standard RTL-4 series for use in systems where logarithmic accuracy is critical. All the key features which have made the RTL-4 series an industry standard - size, reliability, and performance - have been combined with a typical log accuracy of less than 0.3dB to produce the RTLX-4. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 0.5 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±0.5 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2,3 units/set (add suffix M) RTLX-4 Specification Table Model Center Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTLX-4-10031030.580- 80 to 0 RTLX-4-30023020.580- 80 to 0 RTLX-4-30043040.2580 -80 to 0 RTLX-4-30103040.180- 80 to 0 RTLX-4-451045100.180 -80 to 0 RTLX-4-601060100.180 -80 to 0 RTLX-4-602060200.058 0-80 to 0 RTLX-4-701070100.180 -80 to 0 RTLX-4-702070200.058 0-80 to 0 RTLX-4-12020120200.0 570-70 to 0 RTLX-4-12040120400.0 370-70 to 0 RTLX-4-16020160200.0 570-70 to 0 RTLX-4-16030160300.0 470-70 to 0 RTLX-4-16040160400.0 370-70 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTLX-4 Series Logarithmic Hybrid Amplifiers - RTLX-4-1003 - Radar Technology, Incorporated
Amesbury, MA, USA
RTLX-4 Series Logarithmic Hybrid Amplifiers
RTLX-4-1003
RTLX-4 Series Logarithmic Hybrid Amplifiers RTLX-4-1003
Product Information Full Catalog Description The RTLX-4 series is a premium version of RTI's standard RTL-4 series for use in systems where logarithmic accuracy is critical. All the key features which have made the RTL-4 series an industry standard - size, reliability, and performance - have been combined with a typical log accuracy of less than 0.3dB to produce the RTLX-4. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 0.5 dB Linearity (add ±0.5 dB over Temperature) DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±0.5 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) or 10 dBm (add suffix B+) Power Supplies ±12VDC (add suffix C) Matched Set2,3 units/set (add suffix M) RTLX-4 Specification Table Model Center Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm) RTLX-4-10031030.580- 80 to 0 RTLX-4-30023020.580- 80 to 0 RTLX-4-30043040.2580 -80 to 0 RTLX-4-30103040.180- 80 to 0 RTLX-4-451045100.180 -80 to 0 RTLX-4-601060100.180 -80 to 0 RTLX-4-602060200.058 0-80 to 0 RTLX-4-701070100.180 -80 to 0 RTLX-4-702070200.058 0-80 to 0 RTLX-4-12020120200.0 570-70 to 0 RTLX-4-12040120400.0 370-70 to 0 RTLX-4-16020160200.0 570-70 to 0 RTLX-4-16030160300.0 470-70 to 0 RTLX-4-16040160400.0 370-70 to 0

Product Information
Full Catalog
Description
The RTLX-4 series is a premium version of RTI's standard RTL-4 series for use in systems where logarithmic accuracy is critical. All the key features which have made the RTL-4 series an industry standard - size, reliability, and performance - have been combined with a typical log accuracy of less than 0.3dB to produce the RTLX-4.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
80dB Dynamic Range
± 0.5 dB Linearity
(add ±0.5 dB over Temperature)
DC Coupled Video
Built-in Voltage Regulation
Excellent Pulse Response
General Specifications
Linearity±0.5 dB (add ±0.5 dB over Temperature)
(-30°C to +71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements± 15 VDC
ConnectorsSMA
Optional Specifications
Limited IF Output0 dBm (add suffix B)
or 10 dBm (add suffix B+)
Power Supplies ±12VDC (add suffix C)
Matched Set2,3 units/set (add suffix M)
RTLX-4 Specification Table Model Center Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm)
RTLX-4-10031030.580-80 to 0
RTLX-4-30023020.580-80 to 0
RTLX-4-30043040.2580-80 to 0
RTLX-4-30103040.180-80 to 0
RTLX-4-451045100.180-80 to 0
RTLX-4-601060100.180-80 to 0
RTLX-4-602060200.0580-80 to 0
RTLX-4-701070100.180-80 to 0
RTLX-4-702070200.0580-80 to 0
RTLX-4-12020120200.0570-70 to 0
RTLX-4-12040120400.0370-70 to 0
RTLX-4-16020160200.0570-70 to 0
RTLX-4-16030160300.0470-70 to 0
RTLX-4-16040160400.0370-70 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTLX-4-1003
Product Name RTLX-4 Series Logarithmic Hybrid Amplifiers
Frequency Range 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
2 - 20 GHz 10 Watt GaN Amplifier - QPA2962 - Qorvo
Specs
Applications Radar Systems
RoHS Compliant RoHS
Frequency Range 2000 to 20000 MHz
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details