Radar Technology, Incorporated RTLWB-4 Series Wideband Log Amplifiers RTLWB-4-500

Description
Product Information Full Catalog Description RTI has developed a series of high performance wideband log amplifiers that cover broad operating frequency ranges. The RTLWB-4 series provide excellent log accuracy and pulse performance over wide bandwidths. Slope variations of less than 10% are typical. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Wide Band Operating Frequencies 60-70 dB Dynamic Range ± 1.0 dB Linearity DC Coupled Video Excellent Pulse Response General Specifications Linearity±1.0 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) (add ±0.5 dB over Bandwidth) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15 VDC Optional Specifications Limited IF Output0 dB (add suffix B) Power Supplies ±12VDC (add suffix C) Matched Set2,3 units/set (add suffix M) RTLWB-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Dynamic Range (dB)Input Power (dBm) RTLWB-4-150150100257 0-70 to 0 RTLWB-4-160160100257 0-70 to 0 RTLWB-4-300300200157 0-70 to 0 RTLWB-4-500500200156 0-60 to 0 RTLWB-4-750750300106 0-60 to 0 RTLWB-4-100010005001 060-60 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of high performance wideband log amplifiers that cover broad operating frequency ranges. The RTLWB-4 series provide excellent log accuracy and pulse performance over wide bandwidths. Slope variations of less than 10% are typical. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Wide Band Operating Frequencies 60-70 dB Dynamic Range ± 1.0 dB Linearity DC Coupled Video Excellent Pulse Response General Specifications Linearity±1.0 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) (add ±0.5 dB over Bandwidth) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15 VDC Optional Specifications Limited IF Output0 dB (add suffix B) Power Supplies ±12VDC (add suffix C) Matched Set2,3 units/set (add suffix M) RTLWB-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Dynamic Range (dB)Input Power (dBm) RTLWB-4-150150100257 0-70 to 0 RTLWB-4-160160100257 0-70 to 0 RTLWB-4-300300200157 0-70 to 0 RTLWB-4-500500200156 0-60 to 0 RTLWB-4-750750300106 0-60 to 0 RTLWB-4-100010005001 060-60 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTLWB-4 Series Wideband Log Amplifiers - RTLWB-4-500 - Radar Technology, Incorporated
Amesbury, MA, USA
RTLWB-4 Series Wideband Log Amplifiers
RTLWB-4-500
RTLWB-4 Series Wideband Log Amplifiers RTLWB-4-500
Product Information Full Catalog Description RTI has developed a series of high performance wideband log amplifiers that cover broad operating frequency ranges. The RTLWB-4 series provide excellent log accuracy and pulse performance over wide bandwidths. Slope variations of less than 10% are typical. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features Wide Band Operating Frequencies 60-70 dB Dynamic Range ± 1.0 dB Linearity DC Coupled Video Excellent Pulse Response General Specifications Linearity±1.0 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) (add ±0.5 dB over Bandwidth) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements± 15 VDC Optional Specifications Limited IF Output0 dB (add suffix B) Power Supplies ±12VDC (add suffix C) Matched Set2,3 units/set (add suffix M) RTLWB-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Dynamic Range (dB)Input Power (dBm) RTLWB-4-150150100257 0-70 to 0 RTLWB-4-160160100257 0-70 to 0 RTLWB-4-300300200157 0-70 to 0 RTLWB-4-500500200156 0-60 to 0 RTLWB-4-750750300106 0-60 to 0 RTLWB-4-100010005001 060-60 to 0

Product Information
Full Catalog
Description
RTI has developed a series of high performance wideband log amplifiers that cover broad operating frequency ranges. The RTLWB-4 series provide excellent log accuracy and pulse performance over wide bandwidths. Slope variations of less than 10% are typical.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
Wide Band Operating Frequencies
60-70 dB Dynamic Range
± 1.0 dB Linearity
DC Coupled Video
Excellent Pulse Response
General Specifications
Linearity±1.0 dB (add ±0.5 dB over Temperature)
(-30°C to +71°C)
(add ±0.5 dB over Bandwidth)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements± 15 VDC
Optional Specifications
Limited IF Output0 dB (add suffix B)
Power Supplies ±12VDC (add suffix C)
Matched Set2,3 units/set (add suffix M)
RTLWB-4 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (nS)Dynamic Range (dB)Input Power (dBm)
RTLWB-4-1501501002570-70 to 0
RTLWB-4-1601601002570-70 to 0
RTLWB-4-3003002001570-70 to 0
RTLWB-4-5005002001560-60 to 0
RTLWB-4-7507503001060-60 to 0
RTLWB-4-100010005001060-60 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTLWB-4-500
Product Name RTLWB-4 Series Wideband Log Amplifiers
Frequency Range 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2735D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 20000 MHz
View Details
RF Amplifiers - BGA622E6820HTSA1 - 100359-BGA622E6820HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details