Radar Technology, Incorporated RTL-8 Series Logarithmic Hybrid Amplifiers RTL-8-6010

Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) Power Supplies ±12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-8 Specification Table Model Center Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-8-10031030.580-8 0 to 0 RTL-8-30023020.580-8 0 to 0 RTL-8-30043040.2580- 80 to 0 RTL-8-301030100.180- 80 to 0 RTL-8-451045100.180- 80 to 0 RTL-8-601060100.180- 80 to 0 RTL-8-602060200.0580 -80 to 0 RTL-8-701070100.180- 80 to 0 RTL-8-702070200.0580 -80 to 0 RTL-8-12020120200.05 70-70 to 0 RTL-8-12040120400.03 70-70 to 0 RTL-8-16020160200.05 70-70 to 0 RTL-8-16030160300.04 70-70 to 0 RTL-8-16040160400.03 70-70 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) Power Supplies ±12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-8 Specification Table Model Center Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-8-10031030.580-8 0 to 0 RTL-8-30023020.580-8 0 to 0 RTL-8-30043040.2580- 80 to 0 RTL-8-301030100.180- 80 to 0 RTL-8-451045100.180- 80 to 0 RTL-8-601060100.180- 80 to 0 RTL-8-602060200.0580 -80 to 0 RTL-8-701070100.180- 80 to 0 RTL-8-702070200.0580 -80 to 0 RTL-8-12020120200.05 70-70 to 0 RTL-8-12040120400.03 70-70 to 0 RTL-8-16020160200.05 70-70 to 0 RTL-8-16030160300.04 70-70 to 0 RTL-8-16040160400.03 70-70 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTL-8 Series Logarithmic Hybrid Amplifiers - RTL-8-6010 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-8 Series Logarithmic Hybrid Amplifiers
RTL-8-6010
RTL-8 Series Logarithmic Hybrid Amplifiers RTL-8-6010
Product Information Full Catalog Description RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 80dB Dynamic Range ± 1 dB Linearity DC Coupled Video Built-in Voltage Regulation Excellent Pulse Response General Specifications Linearity±1 dB (add ±0.5 dB over Temperature) (-30°C to +71°C) Sensitivity25mV/dB (typ) Source Impedance50 Ohms Video Load Input93 Ohms Power Requirements± 15 VDC ConnectorsSMA Optional Specifications Limited IF Output0 dBm (add suffix B) Power Supplies ±12V DC (add suffix C) Matched Set2,3 units/set (add suffix M) RTL-8 Specification Table Model Center Frequency(MHz)Bandwi dth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm) RTL-8-10031030.580-8 0 to 0 RTL-8-30023020.580-8 0 to 0 RTL-8-30043040.2580- 80 to 0 RTL-8-301030100.180- 80 to 0 RTL-8-451045100.180- 80 to 0 RTL-8-601060100.180- 80 to 0 RTL-8-602060200.0580 -80 to 0 RTL-8-701070100.180- 80 to 0 RTL-8-702070200.0580 -80 to 0 RTL-8-12020120200.05 70-70 to 0 RTL-8-12040120400.03 70-70 to 0 RTL-8-16020160200.05 70-70 to 0 RTL-8-16030160300.04 70-70 to 0 RTL-8-16040160400.03 70-70 to 0

Product Information
Full Catalog
Description
RTI has developed a series of hybrid log amplifiers that are 30% smaller than our RTL-4 Series without sacrificing the electrical performance characteristics found in the RTL-4 series log amplifiers.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
80dB Dynamic Range
± 1 dB Linearity
DC Coupled Video
Built-in Voltage Regulation
Excellent Pulse Response
General Specifications
Linearity±1 dB (add ±0.5 dB over Temperature)
(-30°C to +71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Input93 Ohms
Power Requirements± 15 VDC
ConnectorsSMA
Optional Specifications
Limited IF Output0 dBm (add suffix B)
Power Supplies ±12V DC (add suffix C)
Matched Set2,3 units/set (add suffix M)
RTL-8 Specification Table Model Center Frequency(MHz)Bandwidth(MHz)Rise Time(uS)Dynamic Range(dB)Input Power(dBm)
RTL-8-10031030.580-80 to 0
RTL-8-30023020.580-80 to 0
RTL-8-30043040.2580-80 to 0
RTL-8-301030100.180-80 to 0
RTL-8-451045100.180-80 to 0
RTL-8-601060100.180-80 to 0
RTL-8-602060200.0580-80 to 0
RTL-8-701070100.180-80 to 0
RTL-8-702070200.0580-80 to 0
RTL-8-12020120200.0570-70 to 0
RTL-8-12040120400.0370-70 to 0
RTL-8-16020160200.0570-70 to 0
RTL-8-16030160300.0470-70 to 0
RTL-8-16040160400.0370-70 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-8-6010
Product Name RTL-8 Series Logarithmic Hybrid Amplifiers
Frequency Range 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB741L7ESD - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 30 to 5000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - 2312-D10040180GT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details