Radar Technology, Incorporated RTL-7 Series Logarithmic Amplifiers RTL-7-100-2500

Description
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTL-7 Series Logarithmic Amplifiers - RTL-7-100-2500 - Radar Technology, Incorporated
Amesbury, MA, USA
RTL-7 Series Logarithmic Amplifiers
RTL-7-100-2500
RTL-7 Series Logarithmic Amplifiers RTL-7-100-2500
Product Information Full Catalog Description RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. General Specification Slope25 mV/dB (typical) Source Impedance50 Ohms Video Load Impedance93 Ohms Power Requirements±15 VDC ConnectorsSMA Optional Specifications Customized video load, slope ±12 VDC power supplies Single power supply ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm) RTL-7-10102001-70 to +10 RTL-7-30301001-70 to +10 RTL-7-45451001-70 to +10 RTL-7-60601001-70 to +10 RTL-7-70701001-70 to +10 RTL-7-1201201001-70 to +10 RTL-7-1601601001-70 to +10 RTL-7-2002001001-70 to +10 RTL-7-3003001001-70 to +10 RTL-7-100-2500100-25 00401.5-65 to 0

Product Information
Full Catalog
Description
RTI has developed a series of low cost and easily customized log amplifiers, available in frequency range from DC to 3 GHz.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
General Specification
Slope25 mV/dB (typical)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements±15 VDC
ConnectorsSMA
Optional Specifications
Customized video load, slope
±12 VDC power supplies
Single power supply
ModelFrequency (MHz)Rise Time (nS)Linearity at 25º C (dB)Input Power (dBm)
RTL-7-10102001-70 to +10
RTL-7-30301001-70 to +10
RTL-7-45451001-70 to +10
RTL-7-60601001-70 to +10
RTL-7-70701001-70 to +10
RTL-7-1201201001-70 to +10
RTL-7-1601601001-70 to +10
RTL-7-2002001001-70 to +10
RTL-7-3003001001-70 to +10
RTL-7-100-2500100-2500401.5-65 to 0

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTL-7-100-2500
Product Name RTL-7 Series Logarithmic Amplifiers
Frequency Range 100 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8896SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details