The RTL-4-6020 is a logarithmic hybrid amplifier designed for applications in electronic warfare and radar receiving systems. It operates at a center frequency of 60 MHz with a bandwidth of 20 MHz. The amplifier features a rise time of 0.05 microseconds and a dynamic range of 80 dB, making it suitable for high-performance signal processing tasks. The device has a linearity specification of ±1 dB, with an additional ±0.5 dB variation over a temperature range of -30°C to +71°C. It provides a sensitivity of 25 mV/dB and is designed to work with a source impedance of 50 Ohms and a video load impedance of 93 Ohms. The power requirements are ±15 VDC, and it utilizes SMA connectors for interfacing. This model is part of a series known for its compact size, lightweight design, and reliability, making it a viable option for engineers seeking efficient amplification solutions in demanding environments.
Product Information
Full Catalog
Description
RTI has developed a series of hybrid log amplifiers that are small in size, light in weight, and high on reliability. These units provide a detected video output voltage logarithmically proportional to the input IF power. Specifically designed for use in electronic warfare and radar receiving systems, these units deliver fast rise and fall time pulse characteristics.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
80dB Dynamic Range
± 1 dB Linearity
(add ±0.5 dB over Temperature)
DC Coupled Video
Built-in Voltage Regulation
Excellent Pulse Response
General Specifications
Linearity±1 dB (add ±0.5 dB over Temperature)
(-30°C to°+71°C)
Sensitivity25mV/dB (typ)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Power Requirements±15 VDC
ConnectorsSMA
Optional Specifications
Limited IF Output0 dBm (add suffix B)
or 10 dBm (add suffix B+)
Power Supplies ±12VDC (add suffix C)
Matched Set2, 3 units/set (add suffix M)
RTL-4 Standard ProductsModelCenter Frequency (MHz)Bandwidth (MHz)Rise Time (uS)Dynamic Range (dB)Input Power (dBm)
RTL-4-10031030.580-8
RTL-4-30023020.580-8
RTL-4-30043040.2580-
RTL-4-301030100.180-
RTL-4-451045100.180-
RTL-4-601060100.180-
RTL-4-602060200.0580
RTL-4-701070100.180-
RTL-4-702070200.0580
RTL-4-12020120200.05
RTL-4-12040120400.03
RTL-4-16020160200.05
RTL-4-16030160300.04
RTL-4-16040160400.03
| Radar Technology, Incorporated | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RTL-4-6020 |
| Product Name | RTL-4 Series Logarithmic Hybrid Amplifiers |
| Frequency Range | 60 MHz |