Radar Technology, Incorporated RTA-5 Series Linear Hybrid Amplifiers RTA-5-6020

Description
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50 dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C Power Requirements+15V DC ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D -15V DC required) Power Supplies±12V DC(add suffix C) Matched Set(Gain/Phase)2,3 units/set (add suffix M) RTA-5 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB) RTA-5-1003103470 RTA-5-3002302470 RTA-5-30103010470 RTA-5-60106010470 RTA-5-60206020470 RTA-5-70107010470 RTA-5-70207020470 RTA-5-1202012020560 RTA-5-1204012040560 RTA-5-1602016020560 RTA-5-1604016040560
Datasheet
Description
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50 dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C Power Requirements+15V DC ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D -15V DC required) Power Supplies±12V DC(add suffix C) Matched Set(Gain/Phase)2,3 units/set (add suffix M) RTA-5 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB) RTA-5-1003103470 RTA-5-3002302470 RTA-5-30103010470 RTA-5-60106010470 RTA-5-60206020470 RTA-5-70107010470 RTA-5-70207020470 RTA-5-1202012020560 RTA-5-1204012040560 RTA-5-1602016020560 RTA-5-1604016040560
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTA-5 Series Linear Hybrid Amplifiers - RTA-5-6020 - Radar Technology, Incorporated
Amesbury, MA, USA
RTA-5 Series Linear Hybrid Amplifiers
RTA-5-6020
RTA-5 Series Linear Hybrid Amplifiers RTA-5-6020
Product Information Full Catalog Description RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing. Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers. Features 10-1000MHz Frequency Range 60-70dB Gain Gain Control Low Noise General Specifications Gain Control50 dB (min) Gain Control Voltage0 to -4V (nom) Source Impedance50 Ohms Video Load Impedance93 Ohms Temperature Range-30°C to +71°C Power Requirements+15V DC ConnectorsSMA Optional Specifications DC Coupled Video Output(add suffix D -15V DC required) Power Supplies±12V DC(add suffix C) Matched Set(Gain/Phase)2,3 units/set (add suffix M) RTA-5 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB) RTA-5-1003103470 RTA-5-3002302470 RTA-5-30103010470 RTA-5-60106010470 RTA-5-60206020470 RTA-5-70107010470 RTA-5-70207020470 RTA-5-1202012020560 RTA-5-1204012040560 RTA-5-1602016020560 RTA-5-1604016040560

Product Information
Full Catalog
Description
RTI has developed a series of linear amplifiers that offer excellent linearity with exceptionally wide dynamic range. By providing adequate gain, these amplifiers are able to boost the levels of CW and pulsed signals for additonal IF or video signal processing.
Design Note: Radar Technology can customize any of our products to meet your individual system requirements. RTI also offers many Form, Fit, Function replacements to old RHG Electronics Amplifiers.
Features
10-1000MHz Frequency Range
60-70dB Gain
Gain Control
Low Noise
General Specifications
Gain Control50 dB (min)
Gain Control Voltage0 to -4V (nom)
Source Impedance50 Ohms
Video Load Impedance93 Ohms
Temperature Range-30°C to +71°C
Power Requirements+15V DC
ConnectorsSMA
Optional Specifications
DC Coupled Video Output(add suffix D -15V DC required)
Power Supplies±12V DC(add suffix C)
Matched Set(Gain/Phase)2,3 units/set (add suffix M)
RTA-5 Specification Table ModelCenter Frequency (MHz)Bandwidth (MHz)Noise Figure (dB)Dynamic Range (dB)
RTA-5-1003103470
RTA-5-3002302470
RTA-5-30103010470
RTA-5-60106010470
RTA-5-60206020470
RTA-5-70107010470
RTA-5-70207020470
RTA-5-1202012020560
RTA-5-1204012040560
RTA-5-1602016020560
RTA-5-1604016040560

Supplier's Site Datasheet

Technical Specifications

  Radar Technology, Incorporated
Product Category RF Amplifiers
Product Number RTA-5-6020
Product Name RTA-5 Series Linear Hybrid Amplifiers
Frequency Range 60 MHz
Minimum Gain 70 dB
Maximum Gain 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA715N7E6327XTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
RF Amplifiers - 2312-QPA9909TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 758 to 798 MHz
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details