RAD Data Communications, Inc. Multiservice PDH Fiber Multiplexer Optimux-XLE1/XLT1

Description
FEATURES Optimux-XLE1 provides a simple, flexible and cost-effective solution for transporting multiple E1 links and Ethernet at distances up to 110 km (69 miles). Two versions of the multiplexer are available: modular and non-modular. Modular Version The modular version of the Optimux-XLE1 integrates up to 12 E1 channels or up to four Ethernet LANs over a single E3 link. This provides an easily upgradable solution, flexible enough to meet the specific requirements of a broad range of applications. The modular version supports one fixed 10BaseT Ethernet port and three additional plug-in channel modules. Available channel modules are: Dual channel E1 Quad channel E1 10BaseT Ethernet. Modules can be combined in various ways, ranging from four Ethernet ports to a single Ethernet port with up to 12 E1 channels. Non-Modular Version The non-modular version supports 16 E1 channels, and is designed for applications requiring the full E3 bandwidth for multiple E1 connectivity. General Various optical interfaces are available: 850 nm for multimode fiber 1300 nm for single or multi mode fiber 1300 nm and 1550 nm laser diode, long haul laser or WDM laser for extended range over single mode fiber Two Optimux-XLE1 units can be connected over a single fiber (SF) using the WDM technology. (The transmit signal is at a different wavelength than the receive signal.) All critical components can be automatically backed up. This ensures there is no single point of failure. An optional second link provides backup, using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. Ethernet data is transmitted using a built-in bridging function. The bridge operates at "almost wire-speed" (8.4 Mbps) and supports up to 10,000 addresses. Optimux-XLE1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent. The E1 interface can be 75( unbalanced or 120( balanced. A single station clock module can be ordered to facilitate external clocking. To facilitate system diagnostics, Optimux-XLE1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. In addition, the Optimux-XLE1 setup, control and diagnostics can be performed via: A supervisory port using an ASCII terminal An SNMP management station via the Ethernet ports A dedicated separate Ethernet management port. The SNMP management application offers the following options: RADview-PC/TDM running in a Windows environment; or RADview-HPOV/TDM for UNIX platforms. Optimux-XLE1 is available as a compact 1U high unit for mounting in a 19" rack. It is possible to add a redundant link to an existing unit or to replace the link modules by ordering E3 coax, multimode, or single mode AMC-101 modules. Integrates multiple E1 and Ethernet links over a single cable E3 transmission over coax or fiber optic cable Supports multimode fiber, single mode fiber and single mode over single fiber (WDM) Laser diode option Range up to 110 km (69 miles) Conforms to ITU G.703, G.742, G.751, G.823, G.956 Optional second E3 link provides automatic backup Station clock module for external clock Optional redundant power supply Management using ASCII terminal or SNMP management station Compact, 1U high enclosure
Description
FEATURES Optimux-XLE1 provides a simple, flexible and cost-effective solution for transporting multiple E1 links and Ethernet at distances up to 110 km (69 miles). Two versions of the multiplexer are available: modular and non-modular. Modular Version The modular version of the Optimux-XLE1 integrates up to 12 E1 channels or up to four Ethernet LANs over a single E3 link. This provides an easily upgradable solution, flexible enough to meet the specific requirements of a broad range of applications. The modular version supports one fixed 10BaseT Ethernet port and three additional plug-in channel modules. Available channel modules are: Dual channel E1 Quad channel E1 10BaseT Ethernet. Modules can be combined in various ways, ranging from four Ethernet ports to a single Ethernet port with up to 12 E1 channels. Non-Modular Version The non-modular version supports 16 E1 channels, and is designed for applications requiring the full E3 bandwidth for multiple E1 connectivity. General Various optical interfaces are available: 850 nm for multimode fiber 1300 nm for single or multi mode fiber 1300 nm and 1550 nm laser diode, long haul laser or WDM laser for extended range over single mode fiber Two Optimux-XLE1 units can be connected over a single fiber (SF) using the WDM technology. (The transmit signal is at a different wavelength than the receive signal.) All critical components can be automatically backed up. This ensures there is no single point of failure. An optional second link provides backup, using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. Ethernet data is transmitted using a built-in bridging function. The bridge operates at "almost wire-speed" (8.4 Mbps) and supports up to 10,000 addresses. Optimux-XLE1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent. The E1 interface can be 75( unbalanced or 120( balanced. A single station clock module can be ordered to facilitate external clocking. To facilitate system diagnostics, Optimux-XLE1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. In addition, the Optimux-XLE1 setup, control and diagnostics can be performed via: A supervisory port using an ASCII terminal An SNMP management station via the Ethernet ports A dedicated separate Ethernet management port. The SNMP management application offers the following options: RADview-PC/TDM running in a Windows environment; or RADview-HPOV/TDM for UNIX platforms. Optimux-XLE1 is available as a compact 1U high unit for mounting in a 19" rack. It is possible to add a redundant link to an existing unit or to replace the link modules by ordering E3 coax, multimode, or single mode AMC-101 modules. Integrates multiple E1 and Ethernet links over a single cable E3 transmission over coax or fiber optic cable Supports multimode fiber, single mode fiber and single mode over single fiber (WDM) Laser diode option Range up to 110 km (69 miles) Conforms to ITU G.703, G.742, G.751, G.823, G.956 Optional second E3 link provides automatic backup Station clock module for external clock Optional redundant power supply Management using ASCII terminal or SNMP management station Compact, 1U high enclosure

Suppliers

Company
Product
Description
Supplier Links
Multiservice PDH Fiber Multiplexer - Optimux-XLE1/XLT1 - Data Connect Enterprise, Inc.
Olney, MD, USA
Multiservice PDH Fiber Multiplexer
Optimux-XLE1/XLT1
Multiservice PDH Fiber Multiplexer Optimux-XLE1/XLT1
FEATURES Optimux-XLE1 provides a simple, flexible and cost-effective solution for transporting multiple E1 links and Ethernet at distances up to 110 km (69 miles). Two versions of the multiplexer are available: modular and non-modular. Modular Version The modular version of the Optimux-XLE1 integrates up to 12 E1 channels or up to four Ethernet LANs over a single E3 link. This provides an easily upgradable solution, flexible enough to meet the specific requirements of a broad range of applications. The modular version supports one fixed 10BaseT Ethernet port and three additional plug-in channel modules. Available channel modules are: Dual channel E1 Quad channel E1 10BaseT Ethernet. Modules can be combined in various ways, ranging from four Ethernet ports to a single Ethernet port with up to 12 E1 channels. Non-Modular Version The non-modular version supports 16 E1 channels, and is designed for applications requiring the full E3 bandwidth for multiple E1 connectivity. General Various optical interfaces are available: 850 nm for multimode fiber 1300 nm for single or multi mode fiber 1300 nm and 1550 nm laser diode, long haul laser or WDM laser for extended range over single mode fiber Two Optimux-XLE1 units can be connected over a single fiber (SF) using the WDM technology. (The transmit signal is at a different wavelength than the receive signal.) All critical components can be automatically backed up. This ensures there is no single point of failure. An optional second link provides backup, using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. Ethernet data is transmitted using a built-in bridging function. The bridge operates at "almost wire-speed" (8.4 Mbps) and supports up to 10,000 addresses. Optimux-XLE1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent. The E1 interface can be 75( unbalanced or 120( balanced. A single station clock module can be ordered to facilitate external clocking. To facilitate system diagnostics, Optimux-XLE1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. In addition, the Optimux-XLE1 setup, control and diagnostics can be performed via: A supervisory port using an ASCII terminal An SNMP management station via the Ethernet ports A dedicated separate Ethernet management port. The SNMP management application offers the following options: RADview-PC/TDM running in a Windows environment; or RADview-HPOV/TDM for UNIX platforms. Optimux-XLE1 is available as a compact 1U high unit for mounting in a 19" rack. It is possible to add a redundant link to an existing unit or to replace the link modules by ordering E3 coax, multimode, or single mode AMC-101 modules. Integrates multiple E1 and Ethernet links over a single cable E3 transmission over coax or fiber optic cable Supports multimode fiber, single mode fiber and single mode over single fiber (WDM) Laser diode option Range up to 110 km (69 miles) Conforms to ITU G.703, G.742, G.751, G.823, G.956 Optional second E3 link provides automatic backup Station clock module for external clock Optional redundant power supply Management using ASCII terminal or SNMP management station Compact, 1U high enclosure

FEATURES

  • Optimux-XLE1 provides a simple, flexible and cost-effective solution for transporting multiple E1 links and Ethernet at distances up to 110 km (69 miles). Two versions of the multiplexer are available: modular and non-modular.

Modular Version

  • The modular version of the Optimux-XLE1 integrates up to 12 E1 channels or up to four Ethernet LANs over a single E3 link. This provides an easily upgradable solution, flexible enough to meet the specific requirements of a broad range of applications.
  • The modular version supports one fixed 10BaseT Ethernet port and three additional plug-in channel modules. Available channel modules are:
    • Dual channel E1
    • Quad channel E1
    • 10BaseT Ethernet.
  • Modules can be combined in various ways, ranging from four Ethernet ports to a single Ethernet port with up to 12 E1 channels.

Non-Modular Version

  • The non-modular version supports 16 E1 channels, and is designed for applications requiring the full E3 bandwidth for multiple E1 connectivity.

General

  • Various optical interfaces are available:
    • 850 nm for multimode fiber
    • 1300 nm for single or multi mode fiber
    • 1300 nm and 1550 nm laser diode, long haul laser or WDM laser for extended range over single mode fiber
  • Two Optimux-XLE1 units can be connected over a single fiber (SF) using the WDM technology. (The transmit signal is at a different wavelength than the receive signal.)
  • All critical components can be automatically backed up. This ensures there is no single point of failure. An optional second link provides backup, using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation.
  • Ethernet data is transmitted using a built-in bridging function. The bridge operates at "almost wire-speed" (8.4 Mbps) and supports up to 10,000 addresses.
  • Optimux-XLE1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent. The E1 interface can be 75( unbalanced or 120( balanced.
  • A single station clock module can be ordered to facilitate external clocking.
  • To facilitate system diagnostics, Optimux-XLE1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. In addition, the Optimux-XLE1 setup, control and diagnostics can be performed via:
    • A supervisory port using an ASCII terminal
    • An SNMP management station via the Ethernet ports
    • A dedicated separate Ethernet management port.
  • The SNMP management application offers the following options:
    • RADview-PC/TDM running in a Windows environment; or
    • RADview-HPOV/TDM for UNIX platforms.
  • Optimux-XLE1 is available as a compact 1U high unit for mounting in a 19" rack.
  • It is possible to add a redundant link to an existing unit or to replace the link modules by ordering E3 coax, multimode, or single mode AMC-101 modules.
  • Integrates multiple E1 and Ethernet links over a single cable
  • E3 transmission over coax or fiber optic cable
  • Supports multimode fiber, single mode fiber and single mode over single fiber (WDM)
  • Laser diode option
  • Range up to 110 km (69 miles)
  • Conforms to ITU G.703, G.742, G.751, G.823, G.956
  • Optional second E3 link provides automatic backup
  • Station clock module for external clock
  • Optional redundant power supply
  • Management using ASCII terminal or SNMP management station
  • Compact, 1U high enclosure
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Time Division Multiplexers (TDM)
Product Number Optimux-XLE1/XLT1
Product Name Multiservice PDH Fiber Multiplexer
Cable Type Single Mode / Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Multiplexer - 2006 - S.I. Tech, Inc.
Specs
Transfer Mode Asynchronous / Synchronous
Cable Type Single Mode (optional feature); Multimode
Connector Type SMA; ST
View Details
TDM Fiber Optic Multiplexer - 3240s - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Transfer Mode Synchronous
Cable Type Single Mode; Multimode; Single Mode / Multimode
Connector Type FC (optional feature); ST
View Details
RS422 Asynchronous Time Div. Multiplexer - 2424 - S.I. Tech, Inc.
Specs
Transfer Mode Asynchronous
Cable Type Single Mode (optional feature); Multimode
Connector Type SMA (optional feature); ST
View Details
Fiber Optic Bit-Driver® Async TDM - 2016 - S.I. Tech, Inc.
Specs
Transfer Mode Asynchronous
Cable Type Single Mode (optional feature); Multimode
Connector Type SMA; ST
View Details