The S.I. Tech Model 2006 is an eight-channel fiber optic time division multiplexer for RS-232-C DTE devices, supporting synchronous and asynchronous modes at up to 19.2 kbps per port with 160 kbps aggregate bandwidth. It transmits data up to 6600 feet (2 km) over 50 or 62.5 micron multimode fiber using 820 nm wavelength, with a 5 km option for single-mode fiber. Transmit power is 10 µW, receiver sensitivity is -10 dBm. Built-in digital and analog loopbacks enable channel testing without disrupting other links. Status LEDs indicate channel activity and link integrity. The unit has a metal enclosure measuring 17.25″ × 10″ × 4.125″ and operates from 105-130 VAC, 60 Hz. It is UL and CSA listed and complies with FCC Class A, Part 15. Operating temperature is 0°C to 50°C.
S.I Tech Model 2006 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers eight full duplex ports capable of moving up to 19.2 Kbps in either synchronous or asynchronous modes, without using flow control or buffering techniques, resulting in absolute minimum throughput delay. Aggregate speed is 160 Kbps. Each port on the multiplexer is fully independent, allowing mode (synchronous or asynchronous) mixing. There are five switch-selectable, synchronous data rates per channel. Model 2006 is an eight channel time division multiplexer, providing eight Bit-Driver links using one optical cable interface. Fiber optic cable offers complete immunity to EMI/RFI interference problems for secure data transmission in noisy environments. Status indicators show the activity of each channel and the integrity of the link. If a problem develops, you can select a digital loopback for any channel at both ends of the link without interrupting the data flow on the other seven channels. If transmission line problems are suspected, an analog loopback can be selected and the cable will be included in the test loop. Operating distance is 6600 feet (2 Km), 5 Km option.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Time Division Multiplexers (TDM) |
| Product Number | 2006 |
| Product Name | Fiber Optic Multiplexer |
| Transfer Mode | Asynchronous / Synchronous |
| Cable Type | Single Mode (optional feature); Multimode |
| Connector Type | SMA; ST |
| Data Transmission | Simplex; Duplex |
| Interface | RS232; RS422 (optional feature); TTL (optional feature) |