Raco International, LP COMPACTActuators 4

Description
The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short overall dimensions and a very compact and economical design. It is engineered for lighter duty applications, compared to the extreme heavy duty RACO MA actuator. It has a flexible modular design, which allows you to customize the actuators to the application requirements. The Compact Actuator family is available with a wide variety of drives such as the standard RACO motor, AC or DC gear motors and high performance Servo motors. Depending upon your application requirements, we can offer either the reliable RACO self-locking ACME Screw or the quality RACO Ball Screw for high performance, accuracy and positioning applications.
Datasheet
Description
The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short overall dimensions and a very compact and economical design. It is engineered for lighter duty applications, compared to the extreme heavy duty RACO MA actuator. It has a flexible modular design, which allows you to customize the actuators to the application requirements. The Compact Actuator family is available with a wide variety of drives such as the standard RACO motor, AC or DC gear motors and high performance Servo motors. Depending upon your application requirements, we can offer either the reliable RACO self-locking ACME Screw or the quality RACO Ball Screw for high performance, accuracy and positioning applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPACTActuators - 4 - Raco International, LP
Bethel Park, PA, USA
COMPACTActuators
4
COMPACTActuators 4
The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short overall dimensions and a very compact and economical design. It is engineered for lighter duty applications, compared to the extreme heavy duty RACO MA actuator. It has a flexible modular design, which allows you to customize the actuators to the application requirements. The Compact Actuator family is available with a wide variety of drives such as the standard RACO motor, AC or DC gear motors and high performance Servo motors. Depending upon your application requirements, we can offer either the reliable RACO self-locking ACME Screw or the quality RACO Ball Screw for high performance, accuracy and positioning applications.

The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short overall dimensions and a very compact and economical design. It is engineered for lighter duty applications, compared to the extreme heavy duty RACO MA actuator. It has a flexible modular design, which allows you to customize the actuators to the application requirements. The Compact Actuator family is available with a wide variety of drives such as the standard RACO motor, AC or DC gear motors and high performance Servo motors.

Depending upon your application requirements, we can offer either the reliable RACO self-locking ACME Screw or the quality RACO Ball Screw for high performance, accuracy and positioning applications.

Supplier's Site Datasheet

Technical Specifications

  Raco International, LP
Product Category Linear Actuators
Product Number 4
Product Name COMPACTActuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 to 23.62 inch (100 to 600 mm)
Rated Force 112 to 337 lbs (50.98 to 153 kg)
Unlock Full Specs
to access all available technical data

Similar Products

20DBM-K Linear Actuator Stepper Motor - 20DBM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Force 3.12 lbs (1.42 kg)
View Details
P8-S Micro Linear Actuator - 10mm - 50:1 - 12 volts - P8-10-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 158 lbs (71.87 kg)
Drive Type Ball Screw
View Details