Raco International, LP Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
The RACO LM Linear module is the building block for both single axis or multiple axis systems. The carriage travels on adjustable roller bearings surrounded by a shock absorbing elastomer...
The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short...
The RACO LT2060 Linear Drive is designed for heavy loads at moderate speeds. The carriage is supported by moving on slides. This actuator is Belt, ACME or Ball Screw driven...
The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system...