RAB Lighting Area/Roadway Light YBLED26Y/ARM

Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL ARM, POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 22 INCH L X 19.15 INCH H INTENSITY 2100 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED AREA 0.3 SQ FT CURRENT RATING 0.5 AMPERE REFLECTOR COLOR PAINTED WHITE
Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL ARM, POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 22 INCH L X 19.15 INCH H INTENSITY 2100 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED AREA 0.3 SQ FT CURRENT RATING 0.5 AMPERE REFLECTOR COLOR PAINTED WHITE

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - YBLED26Y/ARM - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
YBLED26Y/ARM
Area/Roadway Light YBLED26Y/ARM
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL ARM, POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 22 INCH L X 19.15 INCH H INTENSITY 2100 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED AREA 0.3 SQ FT CURRENT RATING 0.5 AMPERE REFLECTOR COLOR PAINTED WHITE
  • SILVER GRAY POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, POLE MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • HIGH IMPACT, FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 22 INCH L X 19.15 INCH H
  • INTENSITY 2100 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 3000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED AREA 0.3 SQ FT
  • CURRENT RATING 0.5 AMPERE
  • REFLECTOR COLOR PAINTED WHITE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number YBLED26Y/ARM
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details