RAB Lighting Area/Roadway Light YBLED26N

Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL WALL/ARM/POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE SIZE 7 INCH W X 11.6 INCH D X 5.7 INCH H INITIAL INTENSITY 2293 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 0.3 SQ FT
Description
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL WALL/ARM/POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE SIZE 7 INCH W X 11.6 INCH D X 5.7 INCH H INITIAL INTENSITY 2293 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 0.3 SQ FT

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - YBLED26N - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
YBLED26N
Area/Roadway Light YBLED26N
SILVER GRAY POLYESTER POWDER COATED FINISH UL APPROVAL WALL/ARM/POLE MOUNTING LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE PHOTOCELL CONTROL TYPE FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE SIZE 7 INCH W X 11.6 INCH D X 5.7 INCH H INITIAL INTENSITY 2293 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 0.3 SQ FT
  • SILVER GRAY POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • WALL/ARM/POLE MOUNTING
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • PHOTOCELL CONTROL TYPE
  • FROSTED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • SIZE 7 INCH W X 11.6 INCH D X 5.7 INCH H
  • INITIAL INTENSITY 2293 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • EFFECTIVE PROJECTED AREA 0.3 SQ FT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number YBLED26N
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details