RAB Lighting Outdoor Wall Light WPTS70

Description
SECURITY LIGHT TYPE 6-3/4 INCH W X 5-3/8 INCH D X 11 INCH H SIZE BRONZE FINISH CUL APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE INTENSITY 6300 LUMEN INPUT POWER RATING 86 W EFFICIENCY RATING 81 PERCENT BALLAST MATERIAL WHITE PAINTED STAMPED STEEL
Datasheet
Description
SECURITY LIGHT TYPE 6-3/4 INCH W X 5-3/8 INCH D X 11 INCH H SIZE BRONZE FINISH CUL APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE INTENSITY 6300 LUMEN INPUT POWER RATING 86 W EFFICIENCY RATING 81 PERCENT BALLAST MATERIAL WHITE PAINTED STAMPED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTS70 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTS70
Outdoor Wall Light WPTS70
SECURITY LIGHT TYPE 6-3/4 INCH W X 5-3/8 INCH D X 11 INCH H SIZE BRONZE FINISH CUL APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE INTENSITY 6300 LUMEN INPUT POWER RATING 86 W EFFICIENCY RATING 81 PERCENT BALLAST MATERIAL WHITE PAINTED STAMPED STEEL
  • SECURITY LIGHT TYPE
  • 6-3/4 INCH W X 5-3/8 INCH D X 11 INCH H SIZE
  • BRONZE FINISH
  • CUL APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • INTENSITY 6300 LUMEN
  • INPUT POWER RATING 86 W
  • EFFICIENCY RATING 81 PERCENT
  • BALLAST MATERIAL WHITE PAINTED STAMPED STEEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTS70
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details