WET LOCATION TYPE
7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL, DLC APPROVAL
LED LAMP TYPE
25 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE
ROHS COMPLIANT
DRIVER TYPE 0 TO 10 V DIMMER
CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT)
INTENSITY 2588 LUMEN
COLOR RENDERING INDEX 75
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
MATERIAL HIGH-GLOSS WHITE ALUMINUM (REFLECTOR
RAB Lighting
Done
Description
WET LOCATION TYPE
7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL, DLC APPROVAL
LED LAMP TYPE
25 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE
ROHS COMPLIANT
DRIVER TYPE 0 TO 10 V DIMMER
CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT)
INTENSITY 2588 LUMEN
COLOR RENDERING INDEX 75
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
MATERIAL HIGH-GLOSS WHITE ALUMINUM (REFLECTOR
WET LOCATION TYPE
7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL, DLC APPROVAL
LED LAMP TYPE
25 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE
ROHS COMPLIANT
DRIVER TYPE 0 TO 10 V DIMMER
CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT)
INTENSITY 2588 LUMEN
COLOR RENDERING INDEX 75
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
MATERIAL HIGH-GLOSS WHITE ALUMINUM (REFLECTOR
WET LOCATION TYPE
7-3/8 INCH W X 3-3/4 INCH D X 11-1/2 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL, DLC APPROVAL
LED LAMP TYPE
25 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
VANDAL-RESISTANT, HIGH IMPACT, UV-STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE
ROHS COMPLIANT
DRIVER TYPE 0 TO 10 V DIMMER
CURRENT RATING 0.096 AMPERE (INPUT), 550 MILLIAMPERE (OUTPUT)