RAB Lighting Outdoor Wall Light WPTLED25/D10/PC2

Description
3-3/4 INCH W X 7-3/8 INCH D X 11-1/2 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 25 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE UV STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE BULB INTENSITY 2588 LUMENS COLOR TEMPERATURE 5000 K COLOR ACCURACY 75 CRI DRIVER TYPE CONSTANT CURRENT AMBIENT TEMPERATURE -40 TO 104 DEG F
Description
3-3/4 INCH W X 7-3/8 INCH D X 11-1/2 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 25 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE UV STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE BULB INTENSITY 2588 LUMENS COLOR TEMPERATURE 5000 K COLOR ACCURACY 75 CRI DRIVER TYPE CONSTANT CURRENT AMBIENT TEMPERATURE -40 TO 104 DEG F

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTLED25/D10/PC2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTLED25/D10/PC2
Outdoor Wall Light WPTLED25/D10/PC2
3-3/4 INCH W X 7-3/8 INCH D X 11-1/2 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 25 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE UV STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE BULB INTENSITY 2588 LUMENS COLOR TEMPERATURE 5000 K COLOR ACCURACY 75 CRI DRIVER TYPE CONSTANT CURRENT AMBIENT TEMPERATURE -40 TO 104 DEG F
  • 3-3/4 INCH W X 7-3/8 INCH D X 11-1/2 INCH H SIZE
  • BRONZE FINISH
  • UL, DLC APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 25 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • UV STABILIZED POLYCARBONATE REFRACTOR/LENS TYPE
  • BULB INTENSITY 2588 LUMENS
  • COLOR TEMPERATURE 5000 K
  • COLOR ACCURACY 75 CRI
  • DRIVER TYPE CONSTANT CURRENT
  • AMBIENT TEMPERATURE -40 TO 104 DEG F
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTLED25/D10/PC2
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details