RAB Lighting Outdoor Wall Light WPTGSN70W

Description
RECTANGLE, SECURITY LIGHT TYPE 7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE TALLPACK[T], RAB[R] BRAND WPTG MODEL
Datasheet
Description
RECTANGLE, SECURITY LIGHT TYPE 7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE TALLPACK[T], RAB[R] BRAND WPTG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTGSN70W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTGSN70W
Outdoor Wall Light WPTGSN70W
RECTANGLE, SECURITY LIGHT TYPE 7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE TALLPACK[T], RAB[R] BRAND WPTG MODEL
  • RECTANGLE, SECURITY LIGHT TYPE
  • 7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
  • TALLPACK[T], RAB[R] BRAND
  • WPTG MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTGSN70W
Product Name Outdoor Wall Light
Application Outdoor; Security
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details