COMPACT, SECURITY LIGHT TYPE
7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
HX-NPF, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
TALLPACK[TM] BRAND
APPLICATION WET LOCATION
REFLECTOR MATERIAL DIE-FORMED ALUMINUM
BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH
LAMP LIFE 15000 HR
LIGHT INTENSITY 5600 LUMEN
INCLUDES 120 V BUTTON PHOTOCELL
WPTG MODEL
RAB Lighting
Done
Datasheet
Description
COMPACT, SECURITY LIGHT TYPE
7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
HX-NPF, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
TALLPACK[TM] BRAND
APPLICATION WET LOCATION
REFLECTOR MATERIAL DIE-FORMED ALUMINUM
BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH
LAMP LIFE 15000 HR
LIGHT INTENSITY 5600 LUMEN
INCLUDES 120 V BUTTON PHOTOCELL
WPTG MODEL
COMPACT, SECURITY LIGHT TYPE
7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
HX-NPF, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE
TALLPACK[TM] BRAND
APPLICATION WET LOCATION
REFLECTOR MATERIAL DIE-FORMED ALUMINUM
BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH
LAMP LIFE 15000 HR
LIGHT INTENSITY 5600 LUMEN
INCLUDES 120 V BUTTON PHOTOCELL
WPTG MODEL
COMPACT, SECURITY LIGHT TYPE
7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
HX-NPF, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
HEAVY PRISMATIC GLASS REFRACTOR REFRACTOR/LENS TYPE