RAB Lighting Outdoor Wall Light WPTF42

Description
COMPACT, SECURITY LIGHT TYPE 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 10000 HR LIGHT INTENSITY 3000 LUMEN WPTF MODEL
Datasheet
Description
COMPACT, SECURITY LIGHT TYPE 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 10000 HR LIGHT INTENSITY 3000 LUMEN WPTF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPTF42 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPTF42
Outdoor Wall Light WPTF42
COMPACT, SECURITY LIGHT TYPE 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL ELECTRONIC, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH LAMP LIFE 10000 HR LIGHT INTENSITY 3000 LUMEN WPTF MODEL
  • COMPACT, SECURITY LIGHT TYPE
  • 6-7/8 INCH L X 11 INCH H X 5-3/4 INCH D SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • ELECTRONIC, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE
  • TALLPACK[TM] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL DIE-FORMED ALUMINUM
  • BOTTOM CONDUIT KNOCKOUT SIZE 1/2 INCH
  • LAMP LIFE 10000 HR
  • LIGHT INTENSITY 3000 LUMEN
  • WPTF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPTF42
Product Name Outdoor Wall Light
Application Outdoor; Security
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details