RAB Lighting Outdoor Wall Light WPLEDR5W

Description
5 INCH W X 3-1/4 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 213 LUMEN EFFICACY 41 LPW INPUT POWER 5 W COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
Datasheet
Description
5 INCH W X 3-1/4 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 213 LUMEN EFFICACY 41 LPW INPUT POWER 5 W COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLEDR5W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLEDR5W
Outdoor Wall Light WPLEDR5W
5 INCH W X 3-1/4 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 213 LUMEN EFFICACY 41 LPW INPUT POWER 5 W COLOR RENDERING INDEX 68 COLOR TEMPERATURE IN KELVIN 5000 (COOL) LAMP LIFE 100000 HR TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
  • 5 INCH W X 3-1/4 INCH D SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 213 LUMEN
  • EFFICACY 41 LPW
  • INPUT POWER 5 W
  • COLOR RENDERING INDEX 68
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • LAMP LIFE 100000 HR
  • TEMPERATURE RATING 104 DEG F
  • MOUNTING TYPE WALL MOUNT
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLEDR5W
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details