FULL CUTOFF TYPE
12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
CONSTANT CURRENT BALLAST TYPE
LED LAMP TYPE
52 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
LPACK[R] BRAND
APPLICATION WET LOCATION
REFLECTOR MATERIAL METALIZED POLYCARBONATE
LAMP INTENSITY 4590 LUMEN
EFFICACY 77 LPW
EFFICIENCY 87 PERCENT
INPUT POWER RATING 60 W
COLOR RENDERING INDEX 82
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
LAMP LIFE 100000 HR
TE
WPLED MODEL
RAB Lighting
Done
Datasheet
Description
FULL CUTOFF TYPE
12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
CONSTANT CURRENT BALLAST TYPE
LED LAMP TYPE
52 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
LPACK[R] BRAND
APPLICATION WET LOCATION
REFLECTOR MATERIAL METALIZED POLYCARBONATE
LAMP INTENSITY 4590 LUMEN
EFFICACY 77 LPW
EFFICIENCY 87 PERCENT
INPUT POWER RATING 60 W
COLOR RENDERING INDEX 82
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
LAMP LIFE 100000 HR
TE
WPLED MODEL
FULL CUTOFF TYPE
12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL (CANADA AND US) APPROVAL
CONSTANT CURRENT BALLAST TYPE
LED LAMP TYPE
52 W LAMP WATTAGE
PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
LPACK[R] BRAND
APPLICATION WET LOCATION
REFLECTOR MATERIAL METALIZED POLYCARBONATE
LAMP INTENSITY 4590 LUMEN
EFFICACY 77 LPW
EFFICIENCY 87 PERCENT
INPUT POWER RATING 60 W
COLOR RENDERING INDEX 82
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
LAMP LIFE 100000 HR
TE
WPLED MODEL