RAB Lighting Outdoor Wall Light WPLED80

Description
STANDARD CUTOFF TYPE 12-3/4 INCH W X 8-1/2 INCH D X 10-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 81 W LAMP INTENSITY 8114 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE APPLICATION WET LOCATION
Description
STANDARD CUTOFF TYPE 12-3/4 INCH W X 8-1/2 INCH D X 10-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 81 W LAMP INTENSITY 8114 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE APPLICATION WET LOCATION

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED80 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED80
Outdoor Wall Light WPLED80
STANDARD CUTOFF TYPE 12-3/4 INCH W X 8-1/2 INCH D X 10-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT DRIVER INPUT POWER 81 W LAMP INTENSITY 8114 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE APPLICATION WET LOCATION
  • STANDARD CUTOFF TYPE
  • 12-3/4 INCH W X 8-1/2 INCH D X 10-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 80 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 81 W
  • LAMP INTENSITY 8114 LUMEN
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • APPLICATION WET LOCATION
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED80
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details