RAB Lighting Outdoor Wall Light WPLED5YW

Description
5 INCH L X 4.5 INCH W X 5 INCH H SIZE WHITE FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE 120/208/240 V LAMP/BALLAST VOLTAGE WEIGHT 2.0 LB INITIAL LUMEN 128
Datasheet
Description
5 INCH L X 4.5 INCH W X 5 INCH H SIZE WHITE FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE 120/208/240 V LAMP/BALLAST VOLTAGE WEIGHT 2.0 LB INITIAL LUMEN 128
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED5YW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED5YW
Outdoor Wall Light WPLED5YW
5 INCH L X 4.5 INCH W X 5 INCH H SIZE WHITE FINISH UL APPROVAL LED LAMP TYPE 5 W LAMP WATTAGE 120/208/240 V LAMP/BALLAST VOLTAGE WEIGHT 2.0 LB INITIAL LUMEN 128
  • 5 INCH L X 4.5 INCH W X 5 INCH H SIZE
  • WHITE FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • 120/208/240 V LAMP/BALLAST VOLTAGE
  • WEIGHT 2.0 LB
  • INITIAL LUMEN 128
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED5YW
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details