RAB Lighting Outdoor Wall Light WPLED5Y

Description
5 INCH L X 4.5 INCH W X 5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 128 LUMEN EFFICACY 24 LPW INPUT POWER 5 W COLOR RENDERING INDEX 88 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
Datasheet
Description
5 INCH L X 4.5 INCH W X 5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 128 LUMEN EFFICACY 24 LPW INPUT POWER 5 W COLOR RENDERING INDEX 88 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED5Y - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED5Y
Outdoor Wall Light WPLED5Y
5 INCH L X 4.5 INCH W X 5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 5 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION LAMP INTENSITY 128 LUMEN EFFICACY 24 LPW INPUT POWER 5 W COLOR RENDERING INDEX 88 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 TEMPERATURE RATING 104 DEG F MOUNTING TYPE WALL MOUNT WPLED MODEL
  • 5 INCH L X 4.5 INCH W X 5 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 128 LUMEN
  • EFFICACY 24 LPW
  • INPUT POWER 5 W
  • COLOR RENDERING INDEX 88
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • TEMPERATURE RATING 104 DEG F
  • MOUNTING TYPE WALL MOUNT
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED5Y
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details