RAB Lighting Outdoor Wall Light WPLED52N

Description
STANDARD TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 4584 LUMEN EFFICACY 76 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 60 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TE WPLED MODEL
Datasheet
Description
STANDARD TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 4584 LUMEN EFFICACY 76 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 60 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TE WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED52N - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED52N
Outdoor Wall Light WPLED52N
STANDARD TYPE 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 52 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE LPACK[R] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL METALIZED POLYCARBONATE LAMP INTENSITY 4584 LUMEN EFFICACY 76 LPW EFFICIENCY 87 PERCENT INPUT POWER RATING 60 W COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) LAMP LIFE 100000 HR TE WPLED MODEL
  • STANDARD TYPE
  • 12.1 INCH L X 9-1/2 INCH W X 10-1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • LPACK[R] BRAND
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL METALIZED POLYCARBONATE
  • LAMP INTENSITY 4584 LUMEN
  • EFFICACY 76 LPW
  • EFFICIENCY 87 PERCENT
  • INPUT POWER RATING 60 W
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • LAMP LIFE 100000 HR
  • TE
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED52N
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details