RAB Lighting Outdoor Wall Light WPLED4T125/PC

Description
PHOTOCELL TYPE 23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 4 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 12805 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 1.21 AMPERE ENCLOSURE IP66
Datasheet
Description
PHOTOCELL TYPE 23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 4 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 12805 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 1.21 AMPERE ENCLOSURE IP66
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED4T125/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED4T125/PC
Outdoor Wall Light WPLED4T125/PC
PHOTOCELL TYPE 23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DISTRIBUTION BEAM SPREAD TYPE 4 REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE INTENSITY 12805 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 65 CURRENT RATING 1.21 AMPERE ENCLOSURE IP66
  • PHOTOCELL TYPE
  • 23.2 INCH L X 15 INCH W X 6.625 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 125 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • DISTRIBUTION BEAM SPREAD TYPE 4
  • REFLECTOR MATERIAL SPECULAR VACUUM-METALLIZED POLYCARBONATE
  • INTENSITY 12805 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 65
  • CURRENT RATING 1.21 AMPERE
  • ENCLOSURE IP66
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED4T125/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details