RAB Lighting Outdoor Wall Light WPLED3T78/PC2

Description
FULL CUTOFF TYPE 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE ARM MATERIAL DIE-CAST ALUMINUM ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 6911 LUMEN COLOR TE WPLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE ARM MATERIAL DIE-CAST ALUMINUM ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 6911 LUMEN COLOR TE WPLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WPLED3T78/PC2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
WPLED3T78/PC2
Outdoor Wall Light WPLED3T78/PC2
FULL CUTOFF TYPE 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE GASKET MATERIAL HIGH TEMPERATURE SILICONE ARM MATERIAL DIE-CAST ALUMINUM ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 6911 LUMEN COLOR TE WPLED MODEL
  • FULL CUTOFF TYPE
  • 15 INCH L X 6.631 INCH H X 25.424 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 208/240/277 V LAMP/BALLAST VOLTAGE
  • LPACK[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • ARM MATERIAL DIE-CAST ALUMINUM
  • ENCLOSURE TYPE IP66
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 6911 LUMEN
  • COLOR TE
  • WPLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number WPLED3T78/PC2
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details